CMOS Differential 4-Channel Analog Multiplexer/Demultip
25MHz 2-Ch 4:1 Multiplexer IC, 20V, TSSOP, Surface Mount Product overview: CD4052BPWRG3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 20V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 25MHz, 20V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWRG3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
IC MUX/DEMUX 4X1 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BPWRG3 | 747-CD4052BPWRG3 | 296-CD4052BPWRG3TR-ND | CD4052BPWRG3 | CD4052BPWRG3 |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | SMD 25MHz 20V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 18 volts | 2.5 to 20 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms |