Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049806-BU4066BC
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Crosstalk: -50dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 14-SOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC SWITCH SPST-NOX4 280OHM 14DIP Product overview: BU4066BC from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4066BC can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 280Ohm 14-DIP
IC SWITCH QUAD 1X1 14DIP
4 Circuit IC Switch 1:1 280Ohm 14-DIP
| ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | BU4066BC | 049806-BU4066BC | 747-BU4066BC | BU4066BC-ND | BU4066BC | BU4066BC |
| Product Name | High Voltage CMOS Logic ICs |
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BC | 280OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 0.6000 ohms | 280 ohms | 280 ohms | |||
| Propagation Delay | 20 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP | SOP; 14-SOP | Tube | DIP; "14-DIP | DIP; 14-DIP (0.300\", 7.62mm) |