DigiKey Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1.2Ohm 6-DFN (1.2x1.1) | |
| 1 Circuit IC Switch 1:1 300mOhm 8-MSOP | |
| 1 Circuit IC Switch 1:1 300mOhm SOT-23-6 | |
| 1 Circuit IC Switch 1:1 370mOhm SC-70-6 | |
| 1 Circuit IC Switch 1:1 3Ohm 8-MSOP | |
| 1 Circuit IC Switch 1:1 3Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 3Ohm SC-70-6 | |
| 1 Circuit IC Switch 1:1 3Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 3Ohm SOT-23-6 | |
| 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 4Ohm 8-MSOP | |
| 1 Circuit IC Switch 2:1 4Ohm SOT-23-6 | |
| 1 Circuit IC Switch 2:1 500mOhm SC-70-6 | |
| 1 Circuit IC Switch 2:1 5Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 600mOhm 8-MSOP | |
| 1 Circuit IC Switch 2:1 600mOhm SC-70-6 | |
| 1 Circuit IC Switch 2:1 600mOhm SOT-23-6 | |
| 1 Circuit IC Switch 2:1 8-LFCSP-WD (3x3) | |
| 1 Circuit IC Switch 4:1 16-SOIC | |
| 1 Circuit IC Switch 4:1 20-LFCSP (4x4) | |
| 1 Circuit IC Switch 4:1 20-TSSOP | |
| 1 Circuit IC Switch 4:1 4Ohm 10-MSOP | |
| 1 Circuit IC Switch 4:1 650mOhm 10-MSOP | |
| 2 Circuit IC Switch 1:1 4Ohm 8-LFCSP-WD (2x3) | |
| 2 Circuit IC Switch 1:1 4Ohm 8-MSOP | |
| 2 Circuit IC Switch 1:1 600mOhm 8-MSOP | |
| 2 Circuit IC Switch 2:1 370mOhm 10-LFCSP-WD (3x3) | |
| 2 Circuit IC Switch 2:1 370mOhm 10-MSOP | |
| 2 Circuit IC Switch 2:1 370mOhm 10-WLCSP (2x1.5) | |
| 2 Circuit IC Switch 2:1 3Ohm 10-LFCSP-WD (3x3) | |
| 2 Circuit IC Switch 2:1 3Ohm 10-MSOP | |
| 2 Circuit IC Switch 2:1 3Ohm 10-WLCSP (2x1.5) | |
| 2 Circuit IC Switch 2:1 400mOhm 10-QFN (1.6x2.1) | |
| 2 Circuit IC Switch 2:1 400mOhm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 4Ohm 10-MSOP | |
| 2 Circuit IC Switch 2:1 500mOhm 10-QFN (1.6x2.1) | |
| 2 Circuit IC Switch 2:1 6.7Ohm (Typ) 10-LFCSP-UQ (1.6x1.3) | |
| 2 Circuit IC Switch 2:1 600mOhm 10-QFN (1.6x2.1) | |
| 2 Circuit IC Switch 2:1 650mOhm 10-MSOP | |
| 2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3) | |
| 2 Circuit IC Switch 2:1 850mOhm 10-LFCSP-UQ (1.6x1.3) | |
| 2 Circuit IC Switch 2:2 480mOhm 16-LFCSP-VQ (4x4) | |
| 2 Circuit IC Switch 2:2 480mOhm 16-TSSOP | |
| 2 Circuit IC Switch 2:2 720mOhm 16-LFCSP-UQ (2.1x2.1) | |
| 2 Circuit IC Switch 4:1 4.5Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 4.5Ohm 20-LFCSP (4x4) | |
| 3 Circuit IC Switch 2:1 4.5Ohm 16-QSOP | |
| 3 Circuit IC Switch 2:1 4.5Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 4.5Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 1.8Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 10Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 135Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 135Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 1Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 260Ohm, 625Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 4Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 4Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 4Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 650mOhm 16-LFCSP-VQ (3x3) | |
| 4 Circuit IC Switch 1:1 650mOhm 16-TSSOP | |
| 4 Circuit IC Switch 2:1 2.2Ohm (Typ) 16-QSOP | |
| 4 Circuit IC Switch 2:1 2.2Ohm (Typ) 16-SOIC | |
| 4 Circuit IC Switch 2:1 2.2Ohm (Typ) 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 3.5Ohm 16-LFCSP-WQ (3x3) | |
| 4 Circuit IC Switch 2:1 3.5Ohm 16-QSOP | |
| 4 Circuit IC Switch 2:1 4.5Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 4.5Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 7Ohm 16-QSOP | |
| 8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP | |
| Audio, USB Switch IC 1 Channel 10-QFN (1.8x1.4) | |
| Audio, Video Switch IC 1 Channel 48-LQFP (7x7) | |
| Video Switch IC 1 Channel 8-MSOP | |
| Video Switch IC 1 Channel SOT-23-6 | |
| Video Switch IC 4 Channel 30-SDIP | |
| Video Switch IC Channel 80-QFH (14x20) |
| << Prev | Next >> |