Manufacturer: NXP
Win Source Part Number: 771235-CBT16210DGG,1
Series: 74CBT
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Introduction Date: September 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC BUS SWITCH 10 X 1:1 48TSSOP Product overview: CBT16210DGG,112 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBT16210DGG,112 can be used for catalog matching and distributor lookup.
Bus Switch 10 x 1:1 48-TSSOP
IC BUS SWITCH 10 X 1:1 48TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 771235-CBT16210DGG,112 | 743-CBT16210DGG,112 | CBT16210DGG,112-ND | CBT16210DGG,112 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT16210DGG,112 | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts |