onsemi Analog Switches, Multiplexers, Demultiplexers CD4066BCM

Description
Bilateral, FET Switches 1 x 1:1 14-SOIC
Request a Quote Datasheet
Description
Bilateral, FET Switches 1 x 1:1 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - CD4066BCM-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD4066BCM-ND
Analog Switches, Multiplexers, Demultiplexers CD4066BCM-ND
Bilateral, FET Switches 1 x 1:1 14-SOIC

Bilateral, FET Switches 1 x 1:1 14-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BCM - 142712-CD4066BCM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BCM
142712-CD4066BCM
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BCM 142712-CD4066BCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 142712-CD4066BCM Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142712-CD4066BCM
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 40MHz 15V SOIC Analog Switch and Multiplexer IC
747-CD4066BCM
SMD 40MHz 15V SOIC Analog Switch and Multiplexer IC 747-CD4066BCM
4-Ch CMOS Analog Switch IC, 40MHz, 15V, SOIC, SMD Product overview: CD4066BCM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BCM can be used for catalog matching and distributor lookup.

4-Ch CMOS Analog Switch IC, 40MHz, 15V, SOIC, SMD Product overview: CD4066BCM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BCM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4066BCM - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4066BCM
Logic - Signal Switches, Multiplexers, Decoders CD4066BCM
IC BILATERAL SW 1 X 1:1 14SOIC

IC BILATERAL SW 1 X 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4066BCM-ND 142712-CD4066BCM 747-CD4066BCM CD4066BCM
Product Name Analog Switches, Multiplexers, Demultiplexers Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BCM SMD 40MHz 15V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 1:1 1 x 1:1
Supply Voltage (VS) 3 to 18 volts 3 to 15 volts 3 to 15 volts
Ron 240 ohms
Bandwidth 40 MHz 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data