2 Circuit IC Switch 2:1 500mOhm 10-QFN (1.6x2.1)
IC SWITCH SPDT X 2 500MOHM 10QFN Product overview: AOZ6234QI from Alpha and Omega Semiconductor, Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-AOZ6234QI can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 500mOhm 10-QFN (1.6x2.1)
IC ANLG SWITCH DUAL SPDT 10QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | AOZ6234QI-ND | 747-AOZ6234QI | AOZ6234QI | AOZ6234QI |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 500MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2.3 to 4.3 volts | |||
| Ron | 0.5000 ohms | 0.0400 ohms | 0.5000 ohms | 0.0400 ohms |
| Bandwidth | 45 MHz | 45 MHz | 45 MHz | 45 MHz |
| tON | 50 ns |