NXP Semiconductors Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 CBT3384PW,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103005-CBT3384PW,118 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103005-CBT3384PW,118 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 - 103005-CBT3384PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118
103005-CBT3384PW,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 103005-CBT3384PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103005-CBT3384PW,118 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103005-CBT3384PW,118
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 568-CBT3384PW,118TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
568-CBT3384PW,118TR-ND
Signal Switches, Multiplexers, Decoders 568-CBT3384PW,118TR-ND
IC BUS SWITCH 10BIT 24TSSOP

IC BUS SWITCH 10BIT 24TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 103005-CBT3384PW,118 568-CBT3384PW,118TR-ND
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 7757769 - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 5
View Details
2 suppliers