Nexperia B.V. Dual bus switch with level shifting CBTD3306PW,118

Description
The CBTD3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits Designed to be used in 5 V to 3.3 V level shifting applications with internal diode 5 Ω switch connection between two ports TTL-compatible input levels IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 100 mA per JESD78B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The CBTD3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits Designed to be used in 5 V to 3.3 V level shifting applications with internal diode 5 Ω switch connection between two ports TTL-compatible input levels IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 100 mA per JESD78B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual bus switch with level shifting - CBTD3306PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual bus switch with level shifting
CBTD3306PW,118
Dual bus switch with level shifting CBTD3306PW,118
The CBTD3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits Designed to be used in 5 V to 3.3 V level shifting applications with internal diode 5 Ω switch connection between two ports TTL-compatible input levels IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 100 mA per JESD78B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The CBTD3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH.

Features and benefits

  • Designed to be used in 5 V to 3.3 V level shifting applications with internal diode
  • 5 Ω switch connection between two ports
  • TTL-compatible input levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up protection exceeds 100 mA per JESD78B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Analog Switch and Multiplexer IC
743-CBTD3306PW,118
Dual TSSOP Analog Switch and Multiplexer IC 743-CBTD3306PW,118
CBTD3306 - Dual bus switch with level shifting TSSOP 8-Pin Product overview: CBTD3306PW,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBTD3306PW,118 can be used for catalog matching and distributor lookup.

CBTD3306 - Dual bus switch with level shifting TSSOP 8-Pin Product overview: CBTD3306PW,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBTD3306PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-6744-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-6744-2-ND
Signal Switches, Multiplexers, Decoders 1727-6744-2-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-6744-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-6744-1-ND
Signal Switches, Multiplexers, Decoders 1727-6744-1-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-6744-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-6744-6-ND
Signal Switches, Multiplexers, Decoders 1727-6744-6-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CBTD3306PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CBTD3306PW,118
Logic - Signal Switches, Multiplexers, Decoders CBTD3306PW,118
IC BUS SWITCH 1 X 1:1 8TSSOP

IC BUS SWITCH 1 X 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CBTD3306PW,118 743-CBTD3306PW,118 1727-6744-2-ND CBTD3306PW,118
Product Name Dual bus switch with level shifting Dual TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts 4.5 to ? volts
Operating Temperature 85 C (185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AXP1G157GMHTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT253DB,112 - 1008693-74HCT253DB,112 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; 16-SSOP
View Details
3 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT251DB,118 - 1008690-74HCT251DB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; 16-SSOP
View Details
3 suppliers