CMOS Differential 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 240Ohm 16-SO
2 Circuit IC Switch 4:1 240Ohm 16-SO
2 Circuit IC Switch 4:1 240Ohm 16-SO
2-Ch 4:1 Multiplexer/Demultip
2 Circuit IC Switch 4:1 240Ohm 16-SO
IC MUX/DEMUX DUAL 4X1 16SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BNSR | 296-14116-2-ND | 747-CD4052BNSR | CD4052BNSR | CD4052BNSR |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | 20V 25MHz Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1; DP4T | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 18 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms |