The CD4016B is a CMOS Quad Bilateral Switch designed for the transmission and multiplexing of analog and digital signals. It operates with a maximum voltage rating of 20V and features a typical on-state resistance of 280Ω at 15V, with matched on-state resistance within 10Ω across a 15V signal-input range. The device exhibits a high on/off output-voltage ratio of 65dB at 10kHz and a low distortion rate of less than 0.5% at 1kHz under specified conditions. This switch has an extremely low off-state leakage current of 100pA at 18V, ensuring high effective off-state resistance. It also boasts a high control input impedance of 10^12Ω, minimizing interaction with the signal circuit. The CD4016B is suitable for various applications, including analog signal switching, digital signal multiplexing, and control of frequency and gain in analog systems. It is available in multiple package types, including SOIC, making it versatile for different design requirements.
4-Ch Analog Switch, 40MHz, 18V, SOIC, SMT Product overview: CD4016BMT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BMT can be used for catalog matching and distributor lookup.
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
Bilateral, FET Switches 1 x 1:1 14-SOIC
IC BILATERAL SW 1 X 1:1 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD4016BMT | 296-CD4016BMTDKR-ND | CD4016BMT |
| Product Name | 40MHz 18V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 3 to 18 volts | ||
| Bandwidth | 40 MHz | ||
| Min Operating Current | 2.00E-5 mA |