4 Circuit IC Switch 2:1 280Ohm 16-SOP
4 Circuit IC Switch 2:1 280Ohm 16-SOP
IC SWITCH SPDT X 4 280OHM 16SOP Product overview: BU4551BF-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4551BF-E2 can be used for catalog matching and distributor lookup.
IC MUX/DEMUX QUAD 1X2 16SOP
4 Circuit IC Switch 2:1 280Ohm 16-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | BU4551BF-E2CT-ND | 747-BU4551BF-E2 | BU4551BF-E2 | BU4551BF-E2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 280OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 volts | ||
| Ron | 280 ohms | 280 ohms | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "16-SOIC | Tape & Reel (TR) | SOIC; 16-SOIC (0.173\", 4.40mm Width) |