DigiKey Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1:1 1.3Ohm 8-LFCSP-WD (2x3) | |
| 1 Circuit IC Switch 1:1 1.3Ohm 8-MSOP | |
| 1 Circuit IC Switch 1:1 1.85Ohm 8-LFCSP-WD (2x3) | |
| 1 Circuit IC Switch 1:1 10Ohm 5-TSSOP | |
| 1 Circuit IC Switch 1:1 10Ohm 5-X2SON (0.80x0.80) | |
| 1 Circuit IC Switch 1:1 10Ohm 6-XSON (0.9x1) | |
| 1 Circuit IC Switch 1:1 10Ohm 6-XSON, SOT1202 (1x1) | |
| 1 Circuit IC Switch 1:1 10Ohm 6-XSON, SOT886 (1.45x1) | |
| 1 Circuit IC Switch 1:1 10Ohm 6-XSON, SOT891 (1x1) | |
| 1 Circuit IC Switch 1:1 10Ohm SC-74A | |
| 1 Circuit IC Switch 1:1 10Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 10Ohm SOT-323-5 | |
| 1 Circuit IC Switch 1:1 200Ohm SOT-23-6 | |
| 1 Circuit IC Switch 1:1 95Ohm 5-TSSOP | |
| 1 Circuit IC Switch 1:1 95Ohm SC-74A | |
| 1 Circuit IC Switch 2:1 100Ohm 20-PLCC (9x9) | |
| 1 Circuit IC Switch 2:1 10Ohm 6-TSOP | |
| 1 Circuit IC Switch 2:1 10Ohm 6-TSSOP | |
| 1 Circuit IC Switch 2:1 10Ohm 6-X2SON (1.0x0.8) | |
| 1 Circuit IC Switch 2:1 10Ohm 6-XSON (0.9x1) | |
| 1 Circuit IC Switch 2:1 10Ohm 6-XSON, SOT1202 (1x1) | |
| 1 Circuit IC Switch 2:1 10Ohm 6-XSON, SOT886 (1.45x1) | |
| 1 Circuit IC Switch 2:1 10Ohm 6-XSON, SOT891 (1x1) | |
| 1 Circuit IC Switch 2:1 10Ohm 8-TSSOP | |
| 1 Circuit IC Switch 2:1 10Ohm 8-VSSOP | |
| 1 Circuit IC Switch 2:1 10Ohm 8-XQFN (1.6x1.6) | |
| 1 Circuit IC Switch 2:1 10Ohm 8-XSON (1.2x1) | |
| 1 Circuit IC Switch 2:1 10Ohm 8-XSON (1.35x1) | |
| 1 Circuit IC Switch 2:1 10Ohm 8-XSON (2x3) | |
| 1 Circuit IC Switch 2:1 10Ohm 8-XSON, SOT833-1 (1.95x1) | |
| 1 Circuit IC Switch 2:1 10Ohm SOT-363 | |
| 1 Circuit IC Switch 2:1 10Ohm X2-DFN1410-6 | |
| 1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1) | |
| 1 Circuit IC Switch 2:1 15Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 15Ohm SOT-23-6 | |
| 1 Circuit IC Switch 2:1 2.4Ohm 8-MSOP | |
| 1 Circuit IC Switch 2:1 23Ohm 10-TSSOP | |
| 1 Circuit IC Switch 4:1 1.1Ohm 14-TSSOP | |
| 1 Circuit IC Switch 4:1 1.1Ohm 16-LFCSP-VQ (4x4) | |
| 1 Circuit IC Switch 4:1 1.8Ohm 16-LFCSP-VQ (4x4) | |
| 1 Circuit IC Switch 4:1 190Ohm 12-LFCSP (3x3) | |
| 1 Circuit IC Switch 4:1 190Ohm 14-TSSOP | |
| 1 Circuit IC Switch 8:1 120Ohm 20-TSSOP | |
| 2 Circuit IC Switch 1:1 10Ohm 8-TSSOP | |
| 2 Circuit IC Switch 1:1 10Ohm 8-VSSOP | |
| 2 Circuit IC Switch 1:1 10Ohm 8-XQFN (1.6x1.6) | |
| 2 Circuit IC Switch 1:1 10Ohm 8-XSON (1.2x1) | |
| 2 Circuit IC Switch 1:1 10Ohm 8-XSON (2x3) | |
| 2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1) | |
| 2 Circuit IC Switch 1:1 10Ohm SOT-23-8 | |
| 2 Circuit IC Switch 1:1 2.4Ohm 10-LFCSP-WD (3x3) | |
| 2 Circuit IC Switch 1:1 2.4Ohm 10-MSOP | |
| 2 Circuit IC Switch 1:1 200Ohm 10-MSOP | |
| 2 Circuit IC Switch 1:1 95Ohm 14-DIP | |
| 2 Circuit IC Switch 1:1 95Ohm 14-SO | |
| 2 Circuit IC Switch 1:1 95Ohm 8-TSSOP | |
| 2 Circuit IC Switch 1:1 95Ohm 8-VSSOP | |
| 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP | |
| 2 Circuit IC Switch 2:1 1.8Ohm 16-TSSOP | |
| 2 Circuit IC Switch 2:1 15Ohm 10-TSSOP | |
| 2 Circuit IC Switch 2:1 190Ohm 12-LFCSP (3x3) | |
| 2 Circuit IC Switch 2:1 190Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 100Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 100Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 11.5Ohm 20-LFCSP (4x4) | |
| 2 Circuit IC Switch 4:1 11.5Ohm 20-TSSOP | |
| 2 Circuit IC Switch 4:1 150Ohm 16-DHVQFN (2.5x3.5) | |
| 2 Circuit IC Switch 4:1 150Ohm 16-DIP | |
| 2 Circuit IC Switch 4:1 150Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 150Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 150Ohm 16-SSOP | |
| 2 Circuit IC Switch 4:1 150Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 195Ohm 16-DHVQFN (2.5x3.5) | |
| 2 Circuit IC Switch 4:1 195Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 195Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 200Ohm 16-LFCSP-VQ (4x4) | |
| 2 Circuit IC Switch 4:1 200Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 210Ohm 16-DHVQFN (2.5x3.5) | |
| 2 Circuit IC Switch 4:1 210Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 210Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 210Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 37Ohm 16-TSSOPB | |
| 2 Circuit IC Switch 4:1 4.5Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 4.7Ohm 16-LFCSP-VQ (4x4) | |
| 2 Circuit IC Switch 4:1 4.7Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 85Ohm 16-DIP | |
| 2 Circuit IC Switch 4:1 85Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 85Ohm 16-SSOP | |
| 2 Circuit IC Switch 4:1 85Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 100Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 100Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 100Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 105Ohm 16-DHVQFN (2.5x3.5) | |
| 3 Circuit IC Switch 2:1 105Ohm 16-DIP | |
| 3 Circuit IC Switch 2:1 105Ohm 16-SO | |
| 3 Circuit IC Switch 2:1 105Ohm 16-SSOP | |
| 3 Circuit IC Switch 2:1 105Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 110Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 120Ohm 16-DHVQFN (2.5x3.5) | |
| 3 Circuit IC Switch 2:1 120Ohm 16-DIP | |
| 3 Circuit IC Switch 2:1 120Ohm 16-SO | |
| 3 Circuit IC Switch 2:1 120Ohm 16-SSOP | |
| 3 Circuit IC Switch 2:1 120Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 120Ohm 20-DIP | |
| 3 Circuit IC Switch 2:1 120Ohm 20-SO | |
| 3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4) | |
| 3 Circuit IC Switch 2:1 37Ohm 16-TSSOPB | |
| 3 Circuit IC Switch 2:1 4.7Ohm 16-LFCSP-VQ (4x4) | |
| 3 Circuit IC Switch 2:1 4.7Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 6Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.1Ohm 16-LFCSP-VQ (4x4) | |
| 4 Circuit IC Switch 1:1 1.1Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-LFCSP-VQ (4x4) | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 100Ohm 16-CERDIP | |
| 4 Circuit IC Switch 1:1 100Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 10Ohm 14-DHVQFN (2.5x3) | |
| 4 Circuit IC Switch 1:1 10Ohm 14-SO | |
| 4 Circuit IC Switch 1:1 10Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 135Ohm 16-DIP | |
| 4 Circuit IC Switch 1:1 135Ohm 16-SO | |
| 4 Circuit IC Switch 1:1 135Ohm 16-SSOP | |
| 4 Circuit IC Switch 1:1 135Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 175Ohm 16-CDIP | |
| 4 Circuit IC Switch 1:1 190Ohm 16-LFCSP (3x3) | |
| 4 Circuit IC Switch 1:1 190Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 200Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 200Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 200Ohm 20-SSOP | |
| 4 Circuit IC Switch 1:1 20Ohm (Typ) 14-DHVQFN (2.5x3) | |
| 4 Circuit IC Switch 1:1 20Ohm (Typ) 14-DIP | |
| 4 Circuit IC Switch 1:1 20Ohm (Typ) 14-SO | |
| 4 Circuit IC Switch 1:1 20Ohm (Typ) 14-SSOP | |
| 4 Circuit IC Switch 1:1 20Ohm (Typ) 14-TSSOP | |
| 4 Circuit IC Switch 1:1 35Ohm 14-DIP | |
| 4 Circuit IC Switch 1:1 35Ohm 14-SO | |
| 4 Circuit IC Switch 1:1 35Ohm 14-SSOP | |
| 4 Circuit IC Switch 1:1 35Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 37Ohm 14-TSSOPB | |
| 4 Circuit IC Switch 1:1 70Ohm 14-MDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 70Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 70Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 90Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 90Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 90Ohm 20-PLCC (9x9) | |
| 4 Circuit IC Switch 2:1 190Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 4.5Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 4.7Ohm 20-TSSOP | |
| 8 Circuit IC Switch 1:1 11.5Ohm 24-TSSOP | |
| Bilateral, FET Switches 1 x 1:1 14-SO | |
| Bilateral, FET Switches 1 x 1:1 14-TSSOP | |
| Bilateral, FET Switches 1 x 1:1 SOT-23-8 | |
| Bus FET Exchange Switch 1 x 2:1 8-UDFN (1.8x1.2) | |
| Bus FET Exchange Switch 1 x 2:1 8-ULLGA (1.45x1) | |
| Bus FET Exchange Switch 1 x 2:1 8-ULLGA (1.6x1) | |
| Bus FET Exchange Switch 1 x 2:1 8-ULLGA (1.95x1) | |
| Bus FET Exchange Switch 2 x 1:1 8-UDFN (1.8x1.2) | |
| Bus FET Exchange Switch 2 x 1:1 8-ULLGA (1.45x1) | |
| Bus FET Exchange Switch 2 x 1:1 8-ULLGA (1.95x1) | |
| Bus FET Exchange Switch 2 x 1:1 8-UQFN (1.6x1.6) | |
| Bus FET Exchange Switch 2 x 1:1 US8 | |
| Bus Switch 1 x 1:1 5-TSOP | |
| Bus Switch 1 x 1:1 6-UDFN (1.2x1) | |
| Bus Switch 1 x 1:1 6-ULLGA (1.45x1) | |
| Bus Switch 1 x 1:1 8-MSOP | |
| Bus Switch 1 x 1:1 8-TSSOP | |
| Bus Switch 1 x 1:1 8-UDFN (1.8x1.2) | |
| Bus Switch 1 x 1:1 8-ULLGA (1.6x1) | |
| Bus Switch 1 x 1:1 8-UQFN (1.6x1.6) | |
| Bus Switch 1 x 1:1 SC-88A (SC-70-5/SOT-353) | |
| Bus Switch 1 x 1:1 SOT-23-5 | |
| Bus Switch 1 x 1:1 SOT-323-5 | |
| Bus Switch 1 x 1:1 US8 | |
| Circuit IC Switch 16-CDIP | |
| Circuit IC Switch | |
| IC SW SPST-NOX4 10OHM 14TSSOP | |
| IC SWITCH DUAL SPST 8TSSOP | |
| IC SWITCH DUAL SPST 8VSSOP | |
| IC SWITCH DUAL SPST 8XQFN | |
| IC SWITCH DUAL SPST 8XSON | |
| IC SWITCH QUAD 1X1 14SOIC | |
| IC SWITCH QUAD 1X1 14SSOP | |
| IC SWITCH QUAD 1X1 14TSSOP | |
| IC SWITCH QUAD 1X1 16SOIC | |
| IC SWITCH QUAD 1X1 16SSOP | |
| IC SWITCH QUAD 1X1 16TSSOP | |
| IC SWITCH QUAD 1X2 14SOIC | |
| IC SWITCH QUAD 1X2 14TSSOP | |
| IC SWITCH QUAD SPST 14DHVQFN | |
| IC SWITCH QUAD SPST 14SOIC | |
| IC SWITCH QUAD SPST 14TSSOP | |
| IC SWITCH QUAD SPST 20PLCC | |
| IC SWITCH SP4TX2 150OHM 16TSSOP | |
| IC SWITCH SP8TX1 160OHM 16DHXQFN | |
| IC SWITCH SPDT X 1 10OHM 6XSON | |
| IC SWITCH SPDT X 1 10OHM 8TSSOP | |
| IC SWITCH SPDT X 1 10OHM 8VSSOP | |
| IC SWITCH SPDT X 2 15OHM 10TSSOP | |
| IC SWITCH SPDTX3 120OHM 16DHVQFN | |
| IC SWITCH SPDTX3 160OHM 16DHXQFN | |
| IC SWITCH SPST 5TSOP | |
| IC SWITCH SPST 5TSSOP | |
| IC SWITCH SPST 6XSON | |
| IC SWITCH SPST-NCX1 10OHM 5TSSOP | |
| IC SWITCH SPST-NCX1 10OHM 5X2SON | |
| IC SWITCH SPST-NO X 4 20OHM 14SO | |
| IC SWITCH SPST-NOX1 10OHM 6XSON | |
| IC SWITCH SPST-NOX1 10OHM SC74A | |
| IC SWITCH SPST-NOX1 95OHM SC74A | |
| IC SWITCH SPST-NOX2 106OHM 8XSON | |
| IC SWITCH SPST-NOX2 10OHM 8TSSOP | |
| IC SWITCH SPST-NOX2 10OHM 8VSSOP | |
| IC SWITCH SPST-NOX2 95OHM 8VSSOP | |
| Video Switch IC 4 Channel 32-LFCSP (5x5) |
| << Prev | Next >> |