Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114033-CD4066BCMX
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Family Name: CD4066BC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): MAX4522EPE; MAX4545EPP+; CD4066BNSRG4; MAX4522EPE+;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC SWITCH QUAD BILATERAL 14-SOIC Product overview: CD4066BCMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BCMX can be used for catalog matching and distributor lookup.
Bilateral, FET Switches 1 x 1:1 14-SOIC
IC BILATERAL SW 1 X 1:1 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 114033-CD4066BCMX | 747-CD4066BCMX | CD4066BCMXTR-ND | CD4066BCMX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BCMX | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | 3 to 18 volts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; 14-SOIC | Tape and Reel | SOIC; "14-SOIC | |
| Standards and Certifications | RoHS | |||
| Min Operating Current | 1.00E-5 mA |