2 Circuit IC Switch 4:1 110Ohm 16-DIP
IC SWITCH SP4T X 2 110OHM 16DIP Product overview: AZ4052P-G1 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 110OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-AZ4052P-G1 can be used for catalog matching and distributor lookup.
IC MUX/DEMUX DUAL 4CH 16DIP
2 Circuit IC Switch 4:1 110Ohm 16-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | AZ4052P-G1DI-ND | 747-AZ4052P-G1 | AZ4052P-G1 | AZ4052P-G1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 110OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 3 to 10 volts | |||
| Ron | 110 ohms | 6 ohms | 6 ohms | 110 ohms |
| Bandwidth | 70 MHz | 70 MHz | 70 MHz | 70 MHz |
| tON | 81 ns |