100-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch 14-TSSOP -55 to 125 Product overview: CD4016BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BPWR can be used for catalog matching and distributor lookup.
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 866088-CD4016BPWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4016
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38051-6, CD4016BPWR-ND, -CD4016BPWRE4-NDR, -296-38051-1-ND, -CD4016BPWRG4-NDR, CD4016BPWRE4, CD4016BPWRG4, CD4016BPWRE4-ND, -CD4016BPWRE4, -CD4016BPWRG4, 296-38051-2, CD4016BPWRG4-ND, 296-38051-1
TSSOP-14 Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC BILATERAL SW 1 X 1:1 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD4016BPWR | 296-CD4016BPWRDKR-ND | 866088-CD4016BPWR | CD4016BPWR | CD4016BPWR |
| Product Name | Quad TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BPWR | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | ||||
| Bandwidth | 40 MHz | ||||
| Min Operating Current | 2.00E-5 mA |