onsemi Analog Switches, Multiplexers, Demultiplexers CD4052BCSJX

Description
2 Circuit IC Switch 4:1 240Ohm 16-SOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 240Ohm 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - CD4052BCSJX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD4052BCSJX-ND
Analog Switches, Multiplexers, Demultiplexers CD4052BCSJX-ND
2 Circuit IC Switch 4:1 240Ohm 16-SOP

2 Circuit IC Switch 4:1 240Ohm 16-SOP

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-CD4052BCSJX
Dual Analog Switch and Multiplexer IC 747-CD4052BCSJX
IC MUX/DEMUX DUAL 4X1 16SOP Product overview: CD4052BCSJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BCSJX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX DUAL 4X1 16SOP Product overview: CD4052BCSJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BCSJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BCSJX
Interface - Analog Switches, Multiplexers, Demultiplexers CD4052BCSJX
IC MUX/DEMUX DUAL 4X1 16SOP

IC MUX/DEMUX DUAL 4X1 16SOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4052BCSJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4052BCSJX
Analog Switches, Multiplexers, Demultiplexers CD4052BCSJX
2 Circuit IC Switch 4:1 240Ohm 16-SOP

2 Circuit IC Switch 4:1 240Ohm 16-SOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4052BCSJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4052BCSJX
Analog Switches, Multiplexers, Demultiplexers CD4052BCSJX
2 Circuit IC Switch 4:1 240Ohm 16-SOP

2 Circuit IC Switch 4:1 240Ohm 16-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4052BCSJX-ND 747-CD4052BCSJX CD4052BCSJX CD4052BCSJX
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1 4x1
Supply Voltage (VS) 2.5 to 15 volts 15 volts
Ron 240 ohms 5 ohms 240 ohms
Bandwidth 40 MHz 40 MHz 40 MHz 40 MHz
tON 320 ns
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4316DB,118-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1922945 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 100371PC - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details