The CD4016BPW is a CMOS quad bilateral switch designed for the transmission and multiplexing of analog and digital signals. It operates with a maximum voltage rating of 20V and features a typical on-state resistance of 280Ω at 15V, with matched resistance within 10Ω across the signal-input range. The device exhibits a high on/off output-voltage ratio of 65dB at 10kHz and maintains low distortion levels of less than 0.5% at 1kHz under specified conditions. This switch has a very low off-state leakage current of 100pA at 18V, contributing to high effective off-state resistance. It also boasts an extremely high control input impedance of 10^12Ω, ensuring minimal interaction between control and signal circuits. The CD4016BPW is suitable for various applications, including analog signal switching, digital signal multiplexing, and control of frequency and gain in analog systems. It is available in a 14-lead TSSOP package and is rated for operation across a temperature range of -55 to 125°C.
Bilateral, FET Switches 1 x 1:1 14-TSSOP
4-Ch Analog Switch, 1:1 SPST, 20V, 100pA Leakage, TSSOP Product overview: CD4016BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BPW can be used for catalog matching and distributor lookup.
IC BILATERAL SW 1 X 1:1 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-CD4016BPW-ND | 743-CD4016BPW | CD4016BPW |
| Product Name | Signal Switches, Multiplexers, Decoders | 20V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | TSSOP; "14-TSSOP | Rail/Tube | |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 3 to 18 volts |