Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1027919-CBT3306D,118
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Bus Switch 1 x 1:1 8-SO
IC BUS SWITCH 1 X 1:1 8SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1027919-CBT3306D,118 | 1727-6741-2-ND | CBT3306D,118 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3306D,118 | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts |