Nexperia B.V. 10-bit bus switch with 5-bit output enables CBT3384PW,118

Description
The CBT3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. This device is fully specified for partial power down applications using IOFF. Features and benefits 5 Ω switch connection between two ports Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 100 mA per JESD78 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The CBT3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. This device is fully specified for partial power down applications using IOFF. Features and benefits 5 Ω switch connection between two ports Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 100 mA per JESD78 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-bit bus switch with 5-bit output enables - CBT3384PW,118 - Nexperia B.V.
Nijmegen, Netherlands
10-bit bus switch with 5-bit output enables
CBT3384PW,118
10-bit bus switch with 5-bit output enables CBT3384PW,118
The CBT3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. This device is fully specified for partial power down applications using IOFF. Features and benefits 5 Ω switch connection between two ports Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 100 mA per JESD78 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The CBT3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. This device is fully specified for partial power down applications using IOFF.

Features and benefits

  • 5 Ω switch connection between two ports
  • Direct interface with TTL levels
  • Overvoltage tolerant control inputs to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up protection exceeds 100 mA per JESD78
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 - 1027922-CBT3384PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118
1027922-CBT3384PW,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 1027922-CBT3384PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1027922-CBT3384PW,11 8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1027922-CBT3384PW,118
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-CBT3384PW,118TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-CBT3384PW,118TR-ND
Signal Switches, Multiplexers, Decoders 1727-CBT3384PW,118TR-ND
Bus Switch 5 x 1:1 24-TSSOP

Bus Switch 5 x 1:1 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-CBT3384PW,118
Analog Switch and Multiplexer IC 743-CBT3384PW,118
CBT3384 - 10-bit bus switch with 5-bit output enables TSSOP2 24-Pin Product overview: CBT3384PW,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBT3384PW,118 can be used for catalog matching and distributor lookup.

CBT3384 - 10-bit bus switch with 5-bit output enables TSSOP2 24-Pin Product overview: CBT3384PW,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBT3384PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CBT3384PW,118
Logic - Signal Switches, Multiplexers, Decoders CBT3384PW,118
IC BUS SWITCH 5 X 1:1 24TSSOP

IC BUS SWITCH 5 X 1:1 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CBT3384PW,118 1027922-CBT3384PW,118 1727-CBT3384PW,118TR-ND 743-CBT3384PW,118 CBT3384PW,118
Product Name 10-bit bus switch with 5-bit output enables Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3384PW,118 Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts 4.5 to 5.5 volts 4.5 to ? volts
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AUP1G19GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers
8-channel analog multiplexer/demultiplexer - 74HCT4051D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers
8-channel analog multiplexer/demultiplexer - 74HC4051BQ/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details