Quarktwin Technology Ltd. Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| D-Type, Addressable Channel IC | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 14-CFlatPack | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 16-CFlatpack | |
| Flip Flop 1 Element D-Type 1 Bit TO-100-10 Metal Can | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge | |
| Flip Flop 1 Element JK Type 1 Bit 14-CFlatPack | |
| Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-CFlatPack | |
| Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element JK Type 1 Bit TO-100-10 Metal Can | |
| Flip Flop 1 Element JK Type 2 Bit Negative Edge 14-CFlatPack | |
| Flip Flop 1 Element JK Type 2 Bit Negative Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit 14-CFlatPack | |
| Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit 14-CFlatPack | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop Element Bit | |
| Shift Element Bit |
| << Prev | Next >> |