Manufacturer: ON Semiconductor
Win Source Part Number: 926073-MC14027BCPG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC14027
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
CMOS Logic, Dual J-K Flip-Flop, PDIP16,Pb-Free
IC FF JK TYPE DUAL 1BIT 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 926073-MC14027BCPG | MC14027BCPGOS-ND | MC14027BCPG | MC14027BCPG | 70099847 | MC14027BCPG |
| Product Name | Logic - Logic - Flip Flops - MC14027BCPG | Flip Flops | Flip Flops | Logic - Flip Flops | CMOS Logic, Dual J-K Flip-Flop, PDIP16,Pb-Free | Integrated Circuits (ICs) - Logic - Flip Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | ||
| Flip-Flop Type | J-K | J-K | ||||
| Triggering | Positive-edge Triggered | |||||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V |