onsemi Logic - Flip Flops MC74LVX374MG

Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74LVX374MG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LVX374MG
Logic - Flip Flops MC74LVX374MG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74LVX374MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LVX374MG
Flip Flops MC74LVX374MG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74LVX374MG MC74LVX374MG
Product Name Logic - Flip Flops Flip Flops
fMAX 95 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-7562-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers