Flip Flop D-Type Bus Interface Pos-Edge 3-ST 20-Pin SO EIAJ T/R
Win Source Part Number: 1077811-MC74HC374AFR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 35 MHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HC374AFR2,
Base Product Number: 74HC374
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HC374AFR2 | 1077811-MC74HC374AFR2 | MC74HC374AFR2 | MC74HC374AFR2 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Package Type | SOIC20; SOIC | SOIC | 20-SOIC (0.209\", 5.30mm Width); SOIC | |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 21 ns | |||
| fMAX | 35 MHz |