Motorola Solutions, Inc. Integrated Circuits (ICs) - Logic - Flip Flops MC2028L

Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC2028L - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14

J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC2028L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC2028L
Integrated Circuits (ICs) - Logic - Flip Flops MC2028L
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - MC2028L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC2028L
Flip Flops MC2028L
Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC2028L MC2028L MC2028L
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC377D,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details