D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 1219470-MC74HC273AFE
Packaging: Cut Tape (CT)
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC273
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 25ns at 6V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HC273AFELG | 1219470-MC74HC273AFELG | MC74HC273AFELGOSTR-ND | MC74HC273AFELG | MC74HC273AFELG | MC74HC273AFELG |
| Product Name | Logic - Logic - Flip Flops - MC74HC273AFELG | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Package Type | SOP20; SOP | SOIC | "20-SOIC (0.209"", 5.30mm Width)"; SOIC | 20-SOIC (0.209\", 5.30mm Width); SOIC | ||
| Logic Family | CMOS | |||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 25 ns | 25 ns |