The MC14027BFR1 is a dual J-K flip-flop designed for various applications including control, register, or toggle functions. Each flip-flop features independent J, K, Clock (C), Set (S), and Reset (R) inputs. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range of -55°C to +125°C. It includes diode protection on all inputs and retains its logic state indefinitely with the clock level either high or low, transferring information to the output only on the positive-going edge of the clock pulse. The MC14027BFR1 serves as a pin-for-pin replacement for the CD4027B, making it a versatile choice for engineers looking for reliable flip-flop solutions.
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output PDSO16
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
J-K FLIP-FLOP
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC14027BFR1 | MC14027BFR1 | MC14027BFR1 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered |