onsemi Logic - Logic - Flip Flops - MC14076BDR2 MC14076BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217654-MC14076BDR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 12MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 4076 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 180ns at 15V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217654-MC14076BDR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 12MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 4076 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 180ns at 15V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14076BDR2
1217654-MC14076BDR2
Logic - Logic - Flip Flops - MC14076BDR2 1217654-MC14076BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217654-MC14076BDR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 12MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 4076 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 180ns at 15V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1217654-MC14076BDR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8.8mA, 8.8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 12MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 4076
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 180ns at 15V, 50pF

Buy Now
Flip Flops - MC14076BDR2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC14076BDR2-ND
Flip Flops MC14076BDR2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC14076BDR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC14076BDR2
Logic - Flip Flops MC14076BDR2
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - MC14076BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14076BDR2
Flip Flops MC14076BDR2
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14076BDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14076BDR2
Integrated Circuits (ICs) - Logic - Flip Flops MC14076BDR2
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217654-MC14076BDR2 MC14076BDR2-ND MC14076BDR2 MC14076BDR2 MC14076BDR2
Product Name Logic - Logic - Flip Flops - MC14076BDR2 Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 180 ns 180 ns
fMAX 12 MHz 12 MHz
Low-level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4027BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74AUP1G175GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details