onsemi Flip Flops MC14013BDTR2

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC14013BDTR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC14013BDTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC14013BDTR2
Logic - Flip Flops MC14013BDTR2
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14013BDTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14013BDTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC14013BDTR2
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Flip Flops - MC14013BDTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14013BDTR2
Flip Flops MC14013BDTR2
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC14013BDTR2-ND MC14013BDTR2 MC14013BDTR2 MC14013BDTR2
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 100 ns
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9070101MEA - Lingto Electronic Limited
Specs
fMAX 54 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
 - 100131FC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type CQFP; QFP
View Details
2 suppliers
Flip Flops - 1727-6098-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers