onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174AFL1

Description
Win Source Part Number: 1077787-MC74HC174AFL 1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 35 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HC174AFL1, 2156-MC74HC174AFL1 Base Product Number: 74HC174
Request a Quote Datasheet
Description
Win Source Part Number: 1077787-MC74HC174AFL 1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 35 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HC174AFL1, 2156-MC74HC174AFL1 Base Product Number: 74HC174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1077787-MC74HC174AFL1
Integrated Circuits (ICs) - Logic - Flip Flops 1077787-MC74HC174AFL1
Win Source Part Number: 1077787-MC74HC174AFL 1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 35 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HC174AFL1, 2156-MC74HC174AFL1 Base Product Number: 74HC174

Win Source Part Number: 1077787-MC74HC174AFL1
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOEIAJ
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 35 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HC174AFL1,2156-MC74HC174AFL1
Base Product Number: 74HC174

Buy Now
 - MC74HC174AFL1 - Rochester Electronics
Newburyport, MA, United States
HEX D FLIP-FLOP WITH COMMON CLOCK AND RESET

HEX D FLIP-FLOP WITH COMMON CLOCK AND RESET

Supplier's Site Datasheet
Flip Flops - MC74HC174AFL1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174AFL1
Flip Flops MC74HC174AFL1
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC174AFL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC174AFL1
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174AFL1
IC FF D-TYPE SNGL 6BIT 16SOEIAJ

IC FF D-TYPE SNGL 6BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1077787-MC74HC174AFL1 MC74HC174AFL1 MC74HC174AFL1 MC74HC174AFL1
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 19 ns
fMAX 35 MHz
Low-level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574PW-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details