onsemi Flip Flops MC74ACT574DW

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74ACT574DW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT574DW
1219297-MC74ACT574DW
Logic - Logic - Flip Flops - MC74ACT574DW 1219297-MC74ACT574DW
Manufacturer: ON Semiconductor Win Source Part Number: 1219297-MC74ACT574DW Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 100MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74ACT574 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 11ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1219297-MC74ACT574DW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 100MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT574
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 11ns at 5V, 50pF

Buy Now
Flip Flops - MC74ACT574DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT574DW
Flip Flops MC74ACT574DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT574DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT574DW
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - MC74ACT574DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT574DW
Logic - Flip Flops MC74ACT574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT574DW-ND 1219297-MC74ACT574DW MC74ACT574DW MC74ACT574DW MC74ACT574DW
Product Name Flip Flops Logic - Logic - Flip Flops - MC74ACT574DW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74HC273PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP20; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
Flip Flops - 4076BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers