"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 765538-MC74HCT74ADG
Series: 74HCT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 24ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 10pF
Family Name: MC74HCT74
Categories: Integrated Circuits (ICs)
Clock Frequency: 30MHz
Alternative Parts (Cross-Reference): TC74HCT74AFNG; TC74HCT74AFN(F,M); TC74HCT74AFN(ELPM);
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FF D-TYPE DUAL 1BIT 14SOIC
D-TYPE FLIP FLOP, DUAL, 30NS SOIC-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:24ns; Frequency:30MHz; Output Current:4mA; Logic Case Style:NSOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HCT74ADGOS-ND | 765538-MC74HCT74ADG | MC74HCT74ADG | 42K0838 | MC74HCT74ADG | MC74HCT74ADG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74HCT74ADG | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, Dual, 30Ns Soic-14; Logic Family / Base Number Onsemi | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | |||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Propagation Delay | 24 ns | 24 ns | 24 ns | |||
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA |