onsemi Flip Flops MC74HC174ANG

Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote
Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC174ANG is a hex D flip-flop featuring six individual flip-flops with common clock and reset inputs. It operates within a voltage range of 2.0 to 6.0 V and is designed for high-performance applications using silicon-gate CMOS technology. The device is compatible with standard CMOS outputs and can interface with LSTTL outputs when pull-up resistors are used. Each flip-flop is triggered by a low-to-high transition on the clock input, and the reset function is asynchronous and active-low. The output drive capability allows for connection to up to 10 LSTTL loads. The device has a low input current of 1.0 µA and complies with JEDEC Standard No. 7A. The MC74HC174ANG is available in a 16-DIP package and is RoHS compliant, being both Pb-free and halogen-free. It features a chip complexity of 162 FETs or 40.5 equivalent gates, making it suitable for various digital logic applications.

Datasheet Summary
Powered by GS/AI

The MC74HC174ANG is a hex D flip-flop featuring six individual flip-flops with common clock and reset inputs. It operates within a voltage range of 2.0 to 6.0 V and is designed for high-performance applications using silicon-gate CMOS technology. The device is compatible with standard CMOS outputs and can interface with LSTTL outputs when pull-up resistors are used. Each flip-flop is triggered by a low-to-high transition on the clock input, and the reset function is asynchronous and active-low. The output drive capability allows for connection to up to 10 LSTTL loads. The device has a low input current of 1.0 µA and complies with JEDEC Standard No. 7A. The MC74HC174ANG is available in a 16-DIP package and is RoHS compliant, being both Pb-free and halogen-free. It features a chip complexity of 162 FETs or 40.5 equivalent gates, making it suitable for various digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74HC174ANGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - MC74HC174ANG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Flip Flops - MC74HC174ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174ANG
Flip Flops MC74HC174ANG
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC174ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC174ANG
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174ANG
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC174ANGOS-ND MC74HC174ANG MC74HC174ANG MC74HC174ANG
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics Non-Inverted
Propagation Delay 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details