The MC74AC574DWR2 is an octal D flip-flop featuring 3-state outputs, designed for high-speed and low-power applications. It includes a buffered common clock (CP) and a buffered common output enable (OE), allowing for efficient data storage on the LOW-to-HIGH clock transition. The device is functionally identical to the MC74AC374/74ACT374, with the primary difference being the pinouts. This flip-flop is suitable for use as an input or output port for microprocessors, with inputs and outputs positioned on opposite sides of the package for easier interfacing. The outputs can source or sink up to 24 mA, making it capable of handling bus-oriented applications. The MC74ACT574 variant offers TTL-compatible inputs, and both versions are available in Pb-free packages. The device operates within a supply voltage range of 2.0 to 6.0 V for AC and 4.5 to 5.5 V for ACT, with a recommended operating temperature range of -40°C to 85°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219187-MC74AC574DWR
Packaging: Cut Tape (CT)
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 95MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC574
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1219187-MC74AC574DWR2 | MC74AC574DWR2OSTR-ND | MC74AC574DWR2 | MC74AC574DWR2 | MC74AC574DWR2 |
| Product Name | Logic - Logic - Flip Flops - MC74AC574DWR2 | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 9.5 ns | 9.5 ns | |||
| fMAX | 95 MHz | 95 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |