onsemi Flip Flops MC74F112M

Description
Flip Flop Element Bit
Description
Flip Flop Element Bit

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74F112M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74F112M
Flip Flops MC74F112M
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number MC74F112M
Product Name Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9221804MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AHCT377D,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details