onsemi Flip Flops MC74AC374N

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74AC374N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC74AC374N-ND
Flip Flops MC74AC374N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74AC374N
787948-MC74AC374N
Logic - Logic - Flip Flops - MC74AC374N 787948-MC74AC374N
Manufacturer: ON Semiconductor Win Source Part Number: 787948-MC74AC374N Series: 74AC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: MC74AC374 Categories: Integrated Circuits (ICs) Clock Frequency: 155MHz Alternative Parts (Cross-Reference): HD74AC374P; TC74AC374PG; TC74AC374P(F); Introduction Date: April 09, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 787948-MC74AC374N
Series: 74AC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: MC74AC374
Categories: Integrated Circuits (ICs)
Clock Frequency: 155MHz
Alternative Parts (Cross-Reference): HD74AC374P; TC74AC374PG; TC74AC374P(F);
Introduction Date: April 09, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC374N
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - MC74AC374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74AC374N
Logic - Flip Flops MC74AC374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - MC74AC374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC374N
Flip Flops MC74AC374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74AC374N-ND 787948-MC74AC374N MC74AC374N MC74AC374N MC74AC374N
Product Name Flip Flops Logic - Logic - Flip Flops - MC74AC374N Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 9.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HC175DB,112 - Lingto Electronic Limited
Specs
fMAX 89 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
2 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
 - 54107/BCA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP14
View Details