onsemi Logic - Logic - Flip Flops - MC74HC174ADR2G MC74HC174ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219423-MC74HC174ADR 2G Series: 74HC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent: 4μA Input Capacitance: 10pF Family Name: MC74HC174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 35MHz Alternative Parts (Cross-Reference): NLV74HC174ADR2G; M74HC174RM13TR; M74HC174M1; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219423-MC74HC174ADR 2G Series: 74HC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent: 4μA Input Capacitance: 10pF Family Name: MC74HC174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 35MHz Alternative Parts (Cross-Reference): NLV74HC174ADR2G; M74HC174RM13TR; M74HC174M1; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC174ADR2G
1219423-MC74HC174ADR2G
Logic - Logic - Flip Flops - MC74HC174ADR2G 1219423-MC74HC174ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219423-MC74HC174ADR 2G Series: 74HC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent: 4μA Input Capacitance: 10pF Family Name: MC74HC174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 35MHz Alternative Parts (Cross-Reference): NLV74HC174ADR2G; M74HC174RM13TR; M74HC174M1; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219423-MC74HC174ADR2G
Series: 74HC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: MC74HC174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): NLV74HC174ADR2G; M74HC174RM13TR; M74HC174M1;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - MC74HC174ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC74HC174ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC74HC174ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC74HC174ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC174ADR2G
Logic - Flip Flops MC74HC174ADR2G
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - MC74HC174ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174ADR2G
Flip Flops MC74HC174ADR2G
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC174ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC174ADR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174ADR2G
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flipflop, D-Type, 22Ns, Soic-16; Logic Family / Base Number Onsemi - 42Y0614 - Newark, An Avnet Company
Chicago, IL, United States
Flipflop, D-Type, 22Ns, Soic-16; Logic Family / Base Number Onsemi
42Y0614
Flipflop, D-Type, 22Ns, Soic-16; Logic Family / Base Number Onsemi 42Y0614
FLIPFLOP, D-TYPE, 22NS, SOIC-16; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:22ns; Frequency:35MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIPFLOP, D-TYPE, 22NS, SOIC-16; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:22ns; Frequency:35MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1219423-MC74HC174ADR2G MC74HC174ADR2GOSTR-ND MC74HC174ADR2G MC74HC174ADR2G MC74HC174ADR2G 42Y0614
Product Name Logic - Logic - Flip Flops - MC74HC174ADR2G Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flipflop, D-Type, 22Ns, Soic-16; Logic Family / Base Number Onsemi
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 19 ns 19 ns 22 ns
fMAX 35 MHz 35 MHz 35 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
High-level Output Current (Source) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1028 - Newark, An Avnet Company
Specs
fMAX 115 MHz
Package Type TSSOP; TSSOP
Number of Pins 14
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details