"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
D-TYPE FLIP FLOP OCTAL, 11NS SOIC-20; Logic Family / Base Number:74ACT574; Flip-Flop Type:D; Propagation Delay:11ns; Frequency:100MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT574DWGOS-ND | 45J1251 | MC74ACT574DWG | MC74ACT574DWG | MC74ACT574DWG |
| Product Name | Flip Flops | D-Type Flip Flop Octal, 11Ns Soic-20; Logic Family / Base Number Onsemi | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 11 ns | 11 ns |