Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
ONSEMI
MC74HC574AH -- FLIP FLOPS
onsemi
Flip Flops
MC74HC574AH
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge
Quarktwin Technology Ltd.
Done
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC574AH
Flip Flops
MC74HC574AH
Flip Flop 1 Element D-Type 8 Bit Positive Edge
Flip Flop 1 Element D-Type 8 Bit Positive Edge
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Flip-Flops
Product Number
MC74HC574AH
Product Name
Flip Flops
Flip-Flop Type
D
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Flip Flops
54FCT574ATLB
Specs
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Micross Components, Inc.
Logic - Logic - Flip Flops - 74HC74A
74HC74A
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Texas Instruments
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs
5962-8952501LA
Specs
Output Characteristics
3-State
Propagation Delay
13 ns
f
MAX
125 MHz
View Details
Nexperia B.V.
Flip Flops
74ALVT16823DGGS
Specs
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4
suppliers