"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1219308-MC74ACT74MEL
Series: 74ACT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: MC74ACT74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 210MHz
Alternative Parts (Cross-Reference): TC74ACT74F(F); TC74ACT74F; TC74ACT74F(EL,F);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT74MELG-ND | 1219308-MC74ACT74MELG | MC74ACT74MELG | MC74ACT74MELG | MC74ACT74MELG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74ACT74MELG | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Propagation Delay | 11 ns | 11 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |