onsemi Logic - Logic - Flip Flops - MC74AC74DT MC74AC74DT

Description
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC74DT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74AC74DT
1219197-MC74AC74DT
Logic - Logic - Flip Flops - MC74AC74DT 1219197-MC74AC74DT
Manufacturer: ON Semiconductor Win Source Part Number: 1219197-MC74AC74DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219197-MC74AC74DT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC74DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC74DT
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC74DT
IC D-TYPE POS TRG DUAL 14TSSOP

IC D-TYPE POS TRG DUAL 14TSSOP

Supplier's Site
Flip Flops - MC74AC74DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC74DT
Flip Flops MC74AC74DT
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74AC74DT 1219197-MC74AC74DT MC74AC74DT MC74AC74DT
Product Name Logic - Logic - Flip Flops - MC74AC74DT Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574BQX - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
3 suppliers
Logic - Flip Flops - 74ACT16374SSCX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details