onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74HC175FL2

Description
D FLIP-FLOPS WITH COMMON RESET AND CLOCK INPUTS
Request a Quote Datasheet
Description
D FLIP-FLOPS WITH COMMON RESET AND CLOCK INPUTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC175FL2 - Rochester Electronics
Newburyport, MA, United States
D FLIP-FLOPS WITH COMMON RESET AND CLOCK INPUTS

D FLIP-FLOPS WITH COMMON RESET AND CLOCK INPUTS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC175FL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC175FL2
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC175FL2
IC FF D-TYPE SNGL 4BIT 16SOEIAJ

IC FF D-TYPE SNGL 4BIT 16SOEIAJ

Supplier's Site
Flip Flops - MC74HC175FL2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC175FL2
Flip Flops MC74HC175FL2
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC175FL2 MC74HC175FL2 MC74HC175FL2
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175MTC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHC377D,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
5 suppliers