D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Win Source Part Number: 1034359-MC10H176MG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10H
Type: D-Type
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Non-Inverted
Function: Standard
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -4.9V ~ -5.46V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOEIAJ
Temperature Range - Operating: 0°C ~ 75°C (TA)
Clock Frequency: 250 MHz
Alternative Parts (Cross-Reference): SN74LV174ANSR; SN74AHC174D; SN74AHC174DR; 74ACT174SJX; 74LVX174MX; MC14174BDR2G; SN74HC174D;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 112 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC10H176MG-ON,O
Base Product Number: MC10H176
Product Status: Obsolete
IC FF D-TYPE SNGL 6BIT 16SOEIAJ
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10H176MG | MC10H176MG-ND | 1034359-MC10H176MG | MC10H176MG | MC10H176MG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Package Type | SOP16; SOP | "16-SOIC (0.209"", 5.30mm Width)"; SOIC | SOIC | 16-SOIC (0.209\", 5.30mm Width); SOIC | |
| Logic Family | ECL | ||||
| Flip-Flop Type | D | D | |||
| Supply Voltage | -4.9V ~ -5.46V | -4.9V ~ -5.46V | -4.9V ~ -5.46V |