The MC10H176FNR2G is a hex D master-slave flip-flop from Quarktwin Technology Ltd., featuring six flip-flops with a common clock. This device is designed for high-speed applications, offering a typical propagation delay of 1.7 ns and a power dissipation of 460 mW. It is compatible with the MECL 10K family, providing improved noise margins of 150 mV across operating voltage and temperature ranges. The flip-flops operate with a voltage supply of -5.2 V and have a maximum output current of 50 mA. The device is available in a Pb-free package and is suitable for applications requiring reliable data storage and transfer on clock transitions.
Manufacturer: ON Semiconductor
Win Source Part Number: 787673-MC10H176FNR2G
Series: 10H
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 20-LCC (J-Lead)
Mounting: SMD
Output Type: Non-Inverted
Operating Supply Voltage: -4.9 V ~ -5.46 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 6
Current - Quiescent: 112mA
Family Name: MC10H176
Categories: Integrated Circuits (ICs)
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): MC10176FN; MC10H176FN; MC10H176FNR2; MC10H176M;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
IC FF D-TYPE SNGL 6BIT 20PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-LCC (J-Lead)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 787673-MC10H176FNR2G | MC10H176FNR2G | MC10H176FNR2G |
| Product Name | Logic - Logic - Flip Flops - MC10H176FNR2G | Logic - Flip Flops | Flip Flops |
| Supply Voltage | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V | |
| fMAX | 250 MHz | 250 MHz | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |