"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 022746-MC74ACT74DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 210MHz
D-TYPE FLIP FLOP, DUAL, 10NS SOIC-14; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:210MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT74DR2GOSDKR-ND | 022746-MC74ACT74DR2G | 84K8767 | MC74ACT74DR2G | MC74ACT74DR2G | MC74ACT74DR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74ACT74DR2G | D-Type Flip Flop, Dual, 10Ns Soic-14; Logic Family / Base Number Onsemi | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Propagation Delay | 11 ns | 11 ns | 10 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |