onsemi Flip Flops MC74HC574ADTR2

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC574ADTR2 is an octal 3-state noninverting D flip-flop designed for high-performance applications. It features a wide operating voltage range of 2.0 to 6.0 V for HC and 4.5 to 5.5 V for HCT variants, making it suitable for various logic levels. The device can drive up to 15 LSTTL loads and is compatible with standard CMOS outputs, as well as TTL and NMOS outputs when used with pull-up resistors. This flip-flop allows data to be clocked to the outputs on the rising edge of the clock signal, with an Output Enable function that places all outputs in a high-impedance state when activated. The low input current of 1.0 µA enhances its efficiency. The MC74HC574ADTR2 is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device is available in a TSSOP-20 package, facilitating compact PCB layouts. Its robust specifications and versatility make it a reliable choice for engineers looking to implement flip-flop functionality in their designs.

Datasheet Summary
Powered by GS/AI

The MC74HC574ADTR2 is an octal 3-state noninverting D flip-flop designed for high-performance applications. It features a wide operating voltage range of 2.0 to 6.0 V for HC and 4.5 to 5.5 V for HCT variants, making it suitable for various logic levels. The device can drive up to 15 LSTTL loads and is compatible with standard CMOS outputs, as well as TTL and NMOS outputs when used with pull-up resistors. This flip-flop allows data to be clocked to the outputs on the rising edge of the clock signal, with an Output Enable function that places all outputs in a high-impedance state when activated. The low input current of 1.0 µA enhances its efficiency. The MC74HC574ADTR2 is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device is available in a TSSOP-20 package, facilitating compact PCB layouts. Its robust specifications and versatility make it a reliable choice for engineers looking to implement flip-flop functionality in their designs.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74HC574ADTR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC574ADTR2
883710-MC74HC574ADTR2
Logic - Logic - Flip Flops - MC74HC574ADTR2 883710-MC74HC574ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 883710-MC74HC574ADTR 2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC574 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883710-MC74HC574ADTR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC574
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - MC74HC574ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC574ADTR2
Logic - Flip Flops MC74HC574ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC574ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC574ADTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC574ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - MC74HC574ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC574ADTR2
Flip Flops MC74HC574ADTR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC574ADTR2-ND 883710-MC74HC574ADTR2 MC74HC574ADTR2 MC74HC574ADTR2 MC74HC574ADTR2
Product Name Flip Flops Logic - Logic - Flip Flops - MC74HC574ADTR2 Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 4076BDCQR - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers
20-bit bus-interface D-type flip-flop; positive-edge trigger; 3-state - 74ALVCH16821DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
4 suppliers