onsemi Flip Flops MC74ACT74NG

Description
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14
Request a Quote Datasheet
Description
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT74NG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

Supplier's Site Datasheet
Flip Flops - MC74ACT74NGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - MC74ACT74NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT74NG
Flip Flops MC74ACT74NG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT74NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT74NG
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT74NG
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
D-Type Flip Flop, Dual, 10Ns, Dip-14; Logic Family / Base Number Onsemi - 26K4106 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, 10Ns, Dip-14; Logic Family / Base Number Onsemi
26K4106
D-Type Flip Flop, Dual, 10Ns, Dip-14; Logic Family / Base Number Onsemi 26K4106
D-TYPE FLIP FLOP, DUAL, 10NS, DIP-14; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:210MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, 10NS, DIP-14; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:210MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT74NG MC74ACT74NGOS-ND MC74ACT74NG MC74ACT74NG 26K4106
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip Flop, Dual, 10Ns, Dip-14; Logic Family / Base Number Onsemi
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type DIP; DIP14 DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm) DIP; DIP
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74AC377SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details