Motorola Solutions, Inc. Flip Flops MC1233F

Description
Flip Flop 2 Element D-Type 1 Bit 14-CFlatPack
Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit 14-CFlatPack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC1233F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC1233F
Flip Flops MC1233F
Flip Flop 2 Element D-Type 1 Bit 14-CFlatPack

Flip Flop 2 Element D-Type 1 Bit 14-CFlatPack

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number MC1233F
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74AHC377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACQ574SC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details