IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | MC74AC377DTR2 | MC74AC377DTR2 |
| Product Name | Logic - Flip Flops | Flip Flops |
| fMAX | 140 MHz | |
| Low-level Output Current (Sink) | 24 mA | |
| High-level Output Current (Source) | 24 mA | |
| Flip-Flop Type | D |