onsemi Flip Flops MC74AC574NG

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74AC574NG-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC74AC574NG-ND
Flip Flops MC74AC574NG-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - MC74AC574NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC574NG
Flip Flops MC74AC574NG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC574NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC574NG
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC574NG
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74AC574NG-ND MC74AC574NG MC74AC574NG
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11175N - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details