onsemi Logic - Flip Flops MC74LVX374MELG

Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74LVX374MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LVX374MELG
Logic - Flip Flops MC74LVX374MELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74LVX374MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LVX374MELG
Flip Flops MC74LVX374MELG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74LVX374MELG MC74LVX374MELG
Product Name Logic - Flip Flops Flip Flops
fMAX 95 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2848-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54ACT825/QKA - Rochester Electronics
Rochester Electronics
Specs
Supply Voltage 5V
Package Type CFP24
View Details